EN
  • EN
  • DE
  • IT

MCP73831T-4ADI/OT

Part No MCP73831T-4ADI/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTL LI-ION 1CEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Charger IC Lithium Ion/Polymer SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP73831
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP73831T-4ADI/OTCT, MCP73831T-4ADI/OTDKR, MCP73831T-4ADI/OT-ND, MCP73831T-4ADI/OTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884309-MCP73831T-4ADI/OT
Ultra Librarian 3D Model Ultra Librarian MCP73831T-4ADI/OT CAD Model

Description

Microchip Technology MCP73831T-4ADI/OT Battery Charge Controller

The MCP73831T-4ADI/OT is a highly integrated linear charge management controller from Microchip Technology, designed for use in space-limited and cost-sensitive applications. This miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management controller is available in a tiny, 5-pin SOT-23 package, making it an ideal solution for portable electronic devices.

This charge controller offers a simple and reliable solution for charging batteries, featuring a programmable charge current from 15mA to 500mA, allowing designers to tailor the charge rate to specific battery sizes and capacities. The MCP73831T-4ADI/OT integrates current sense, pass transistor, and reverse discharge protection, which reduces the number of external components and overall design complexity.

With a precise charge voltage regulation of 4.2V, the MCP73831T-4ADI/OT ensures the battery is charged to its maximum capacity without being overcharged, which can extend the life of the battery. The controller also features automatic recharge, which initiates a new charge cycle when the battery voltage falls below a certain threshold, ensuring the device powered by the battery remains operational for longer periods.

The MCP73831T-4ADI/OT includes a variety of safety features such as thermal regulation, which prevents overheating during the charging process, and a preconditioning function that gently charges batteries that have been deeply discharged. This helps to preserve the lifespan of the battery by avoiding stress and damage that can occur with high initial charge currents.

The device also provides status indications through its STAT pin, which can be used to light an LED for visual feedback, indicating whether the battery is still charging or has completed the charge cycle. This feature is particularly useful for user-interface designs where charge status needs to be communicated to the end-user.

Overall, the MCP73831T-4ADI/OT from Microchip Technology is a compact, efficient, and feature-rich solution for battery charge management in portable electronic applications, providing designers with a versatile and reliable charging solution.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess