EN
  • EN
  • DE
  • IT

MCP73831-2ACI/MC

Part No MCP73831-2ACI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CELL 8DFN  /  Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP73831
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254067-MCP73831-2ACI/MC
Ultra Librarian 3D Model Ultra Librarian MCP73831-2ACI/MC CAD Model

Description

Microchip Technology's MCP73831-2ACI/MC: A Compact, High-Performance Charge Management Controller

The MCP73831-2ACI/MC is a highly integrated linear charge management controller for single-cell Li-Ion and Li-Polymer batteries, developed by the renowned Microchip Technology. This miniature, yet powerful, device is designed to provide a reliable and efficient charging solution for portable applications.

Key Features:

  • Advanced Charge Management: The MCP73831-2ACI/MC offers a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. This ensures batteries are charged safely and efficiently.
  • Programmable Charge Current: Users can set the charge current from 15 mA to 500 mA through an external resistor, allowing for flexibility to match the needs of various battery sizes and requirements.
  • High Accuracy: The charge voltage regulation is accurate to ±0.75%, which contributes to the extended life of the battery by preventing overcharging.
  • Thermal Regulation: This feature limits the charge current when the internal die temperature approaches a thermal limit, ensuring device reliability under a broad range of operating conditions.
  • Charge Status Output: The MCP73831-2ACI/MC includes a status output pin that can be used to indicate the charge cycle progress via an external LED or interface with a microcontroller.
  • Small Form Factor: The device comes in a compact 2x3 mm DFN package or a SOT-23-5 package, making it ideal for space-constrained applications.

Applications:

The MCP73831-2ACI/MC is suitable for a wide range of applications, including but not limited to:

  • Portable electronic devices
  • Wearable technology
  • Bluetooth headsets
  • Smart battery packs
  • Health and fitness monitors

Conclusion:

Microchip Technology's MCP73831-2ACI/MC stands out as an exceptional charge management solution that combines performance, accuracy, and flexibility. Its programmable charge current and advanced safety features make it a top choice for designers looking to optimize battery performance and extend the life of their portable devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3092 $52.3680
95+ $1.0742 $102.0490
145+ $1.0406 $150.8870
200+ $1.0071 $201.4200
260+ $0.9735 $253.1100
345+ $0.8728 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess