EN
  • EN
  • DE
  • IT

TSSP6038TT

Part No TSSP6038TT
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 38.0KHZ 2M  /  Remote Receiver Sensor 38.0kHz 2m Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay Semiconductor Opto Division
Package Tape & Reel
Sensing Distance 2m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 5 mA
Orientation Side or Top View
Mounting SMD (SMT)
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSSP6038
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.9500
Other Names Q7427385,TSSP6038TT-ND,TSSP6038TTTR,TSSP6038TTDKR,TSSP6038TTCT
Standard Package 1,190
Win Source Part Number 1143018-TSSP6038TT
Ultra Librarian 3D Model Ultra Librarian TSSP6038TT CAD Model

Description

The Vishay TSSP6038TT is a miniaturized infrared (IR) receiver module for remote control systems. It is designed to receive IR signals modulated at a carrier frequency of 38 kHz, commonly used in remote controls for TVs, DVD players, and other consumer electronics. The module includes a photodiode, preamplifier, and demodulating circuit, all integrated into a single package.

Applications:

  • Remote Control Systems: Used as the IR receiver in TVs, DVD players, set-top boxes, and other consumer electronics.
  • Light Barriers: Employed in light barrier systems for object detection.
  • Proximity Sensors: Integrated into proximity sensors for non-contact detection.
  • IR Data Transmission: Utilized in IR-based data transmission systems.
  • Touchless Switches: Found in touchless switch applications.

Features:

  • Miniaturized Package: Compact size allows for easy integration into space-constrained applications.
  • High Sensitivity: Provides reliable detection of weak IR signals.
  • Improved Immunity against Ambient Light: Reduces false triggering due to ambient light sources.
  • Low Supply Current: Minimizes power consumption.
  • Fast Response Time: Quickly responds to IR signals for timely control actions.

Benefits:

  • Reliable Remote Control Performance: Ensures accurate and responsive remote control operation.
  • Reduced Power Consumption: Low supply current extends battery life in portable devices.
  • Simplified Design: Integrated module simplifies circuit design and reduces component count.
  • Enhanced Noise Immunity: Minimizes false triggering for reliable operation in noisy environments.
  • Compact Size: Allows for integration into small and portable devices.

Additional Details:

The TSSP6038TT operates on a supply voltage of 2.5 V to 5.5 V and has a typical supply current of 0.7 mA. The carrier frequency is 38 kHz. The module is designed to filter out unwanted noise and ambient light, ensuring reliable detection of IR signals from remote controls. The output of the module is active low, meaning it goes low when an IR signal is detected. The module is RoHS compliant and suitable for a wide range of consumer and industrial applications.

You May Also Be Interested in

MACOM Technology Solutions
PT-15SFA/17LP/AC/LC
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 45M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5071 $52.7485
85+ $1.2366 $105.1110
130+ $1.1980 $155.7400
175+ $1.1593 $202.8775
225+ $1.1207 $252.1575
300+ $1.0047 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess