EN
  • EN
  • DE
  • IT

MCP73830T-2AAI/MYY

Part No MCP73830T-2AAI/MYY
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT MGMT LI-ION 1A 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-TDFN (2x2)
Win Source Part Number 1075382-MCP73830T-2AAI/MYY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73830T-2AAI/MYY CAD Model

Description

Microchip Technology's MCP73830T-2AAI/MYY: A Comprehensive Overview

The MCP73830T-2AAI/MYY is a highly efficient, single-cell, fully integrated lithium-ion/lithium-polymer charge management controller from the renowned manufacturer Microchip Technology. Designed to operate within a compact form factor, this miniature powerhouse is an ideal solution for space-constrained applications where efficient charging is paramount. The device's small footprint and the utilization of Microchip's advanced technology make it an excellent choice for portable electronic devices such as wearable technology, medical devices, and other battery-powered applications.

At the heart of the MCP73830T-2AAI/MYY lies its ability to provide a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The charge management controller ensures that batteries are charged safely and efficiently, maximizing their lifespan and performance. The preconditioning feature revives deeply depleted cells, while the automatic charge termination prevents overcharging, enhancing the safety and reliability of the charging process.

This particular model is tailored for applications requiring a charge current of 200mA, which makes it suitable for small battery capacities commonly found in wearable and IoT devices. The precision of the charge voltage regulation is an impressive ±0.75%, which is critical for achieving the maximum energy capacity and longevity of the battery.

The MCP73830T-2AAI/MYY also includes a host of safety features such as thermal regulation, which protects the device and the battery under high current or high ambient conditions. Additionally, the charger offers undervoltage lockout, automatic recharge, and a status indication that can be used to display the charging progress or flag any fault conditions.

Engineered for ease of use, the MCP73830T-2AAI/MYY can be readily integrated into designs with minimal external components, reducing both the complexity and the cost of the overall charging solution. The device is available in a 5-lead SOT-23 package, which is both space-saving and amenable to automated assembly processes, further simplifying the manufacturing and design-in phases.

With its advanced features and Microchip's commitment to quality, the MCP73830T-2AAI/MYY stands out as a smart choice for designers looking to implement a reliable and efficient charging solution in their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5963 $55.8705
80+ $1.3098 $104.7840
120+ $1.2689 $152.2680
165+ $1.2280 $202.6200
215+ $1.1870 $255.2050
285+ $1.0642 $303.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,477 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess