EN
  • EN
  • DE
  • IT

CY8C20110-LDX2IT

Part No CY8C20110-LDX2IT
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components
Description IC CAPSENSE EXP 10 I/O 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tape and Reel
Type Buttons
Proximity Detection No
Number of Inputs Up to 10
LED Driver Channels Up to 10
Interface I2C
Supply Voltage (V) 2.4V ~ 5.25V
Supply Current 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-UFQFN
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 080259-CY8C20110-LDX2IT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8C20110-LDX2IT CAD Model

Description

CY8C20110-LDX2IT Detailed Description

The CY8C20110-LDX2IT is a versatile and programmable capacitive touch sensing microcontroller. Designed to provide reliable performance and flexible sensing capabilities, this component is perfect for a variety of touch sensing applications.

  • Applications/Projects:
    • Capacitive touch sensing panels
    • Consumer electronics interfaces
    • Touch-sensitive control panels
    • Home automation devices
  • Features and Benefits:
    • Programmable controls for versatile application use.
    • High sensitivity and low noise for accurate touch detection.
    • Low power consumption to ensure energy efficiency.
    • Extended temperature range for use in varied environments.
  • Additional Details:
    • Capable of interfacing with various types of sensors.
    • Compact design facilitates easy integration into compact systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess