Products specifications Report Issue?

Package Tube
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 8.4V
Voltage - Supply (Max) 13V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MCP73213-A6BI/MF CAD Model

Description

IC BATT CHG LI-ION 2CELL 10DFN

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 13.6V 7.5A
Need more? Email Us
ECAD model for GC120A12-R7B
Tripp Lite
BATT CHARGING STATION 12A / Charging Station Battery Charger 12A
Need more? Email Us
ECAD model for CSC36AC
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
ECAD model for DTB120225UC-P5P-FL
dioo
Battery Management 500mA Lithium Ion Battery Charger IC
Lowest to $0.1071
ECAD model for DIO5518BST5
Tripp Lite
BATT CHRGR USB POWER PACK 5V 1A
Need more? Email Us
ECAD model for UPB-02K6-1U
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 54.4V 2.21A
Need more? Email Us
ECAD model for GC120A48-AD1
Tripp Lite
BATT CHG USB AUTO 3.6-6V/6-9V
Lowest to $39.4061
ECAD model for U280-C02-C1A1
ANYSOLAR Ltd
Need more? Email Us
ECAD model for SOLARADE
Analog Devices Inc.
MAX8808 1AMP LINEAR LI+ BATTERY
Lowest to $4.7899
ECAD model for MAX8808XETA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention