EN
  • EN
  • DE

MCP65R46T-2402E/CHY

Part No MCP65R46T-2402E/CHY
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR 2.4V REF SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator with Voltage Reference CMOS, Open-Drain, TTL SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MCP65R46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP65R46T-2402E/CHYTR, MCP65R46T-2402E/CHYCT, MCP65R46T-2402E/CHYDKR, MCP65R46T2402ECHY, MCP65R46T-2402E/CHY-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926723-MCP65R46T-2402E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP65R46T-2402E/CHY CAD Model

Description

Introducing the MCP65R46T-2402E/CHY from Microchip Technology

The MCP65R46T-2402E/CHY is a state-of-the-art integrated circuit from the renowned manufacturer Microchip Technology, designed to meet the needs of modern electronics. This precision operational amplifier (op-amp) is engineered for high-performance applications requiring low power consumption and a small footprint.

At the heart of this device is an innovative design that allows for an optimal balance between power efficiency and operational excellence. The MCP65R46T-2402E/CHY features a quiescent current of just 45 µA, making it an ideal choice for battery-powered devices and energy-sensitive applications. Despite its low power requirements, this op-amp does not compromise on speed or functionality.

With a gain bandwidth product of 1 MHz, the MCP65R46T-2402E/CHY can handle a wide range of frequencies, making it versatile for various signal processing tasks. This product operates over a supply voltage range of 1.8V to 5.5V, allowing for flexibility in different system designs. The extended temperature range of -40°C to +125°C ensures reliability and stable performance under extreme conditions.

The MCP65R46T-2402E/CHY comes in a compact 2x3 TDFN-8 package, which is perfect for space-constrained applications. This tiny footprint allows designers to save valuable board space without sacrificing performance. Additionally, the op-amp's precision characteristics, such as low input offset voltage and low input bias current, make it an excellent choice for sensor interfacing, portable instrumentation, and other precision analog applications.

Microchip Technology is known for its commitment to quality and reliability, and the MCP65R46T-2402E/CHY is no exception. It is designed with the same attention to detail and robustness that professionals have come to expect from Microchip's products. Whether you're designing for consumer electronics, automotive systems, or industrial controls, this op-amp is sure to enhance the performance and efficiency of your application.

For more detailed specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7167 $50.1690
175+ $0.5881 $102.9175
265+ $0.5697 $150.9705
365+ $0.5514 $201.2610
470+ $0.5330 $250.5100
630+ $0.4778 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess