EN
  • EN
  • DE

DSC6083CI1A-100K000

Part No DSC6083CI1A-100K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 100 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 100 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343238-DSC6083CI1A-100K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-100K000 CAD Model

Description

Microchip Technology's DSC6083CI1A-100K000 MEMS Oscillator

The DSC6083CI1A-100K000 is a high-performance, low-power silicon MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, a leader in the semiconductor industry. This precision device is designed to offer a stable and reliable clocking solution that meets the stringent requirements of modern electronic systems.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 100 kHz, making it suitable for a wide range of applications, including microcontrollers, digital signal processors, and high-speed digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which helps in reducing the overall power consumption of the system it is integrated into.
  • Output Type: The DSC6083CI1A-100K000 provides a CMOS output, ensuring compatibility with most digital circuits.
  • Package: The device comes in a compact 4-SMD, no lead package, making it ideal for space-constrained applications.
  • Temperature Stability: It is characterized by excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Low Power Consumption: With its energy-efficient design, this MEMS oscillator is particularly well-suited for battery-powered and portable devices, where power conservation is critical.
  • Long-term Reliability: Microchip's MEMS technology is known for its durability and longevity, providing a more reliable alternative to traditional crystal oscillators.

Applications

The DSC6083CI1A-100K000 is versatile and can be used in various applications, including but not limited to:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Portable Medical Equipment
  • Automotive Electronics
  • Smart Grid and Metering

Microchip Technology's DSC6083CI1A-100K000 MEMS oscillator is an excellent choice for designers looking for a compact, energy-efficient, and robust timing solution. Its high precision and stability make it a go-to component for ensuring the reliable operation of today's sophisticated electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess