EN
  • EN
  • DE

MCP6549T-I/SL

Part No MCP6549T-I/SL
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP OPENDRN 1.6V QUAD 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP6549
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6549T-I/SL-NDR, MCP6549TI/SL
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926720-MCP6549T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP6549T-I/SL CAD Model

Description

Microchip Technology's MCP6549T-I/SL Operational Amplifier

The MCP6549T-I/SL is a high-performance, quad operational amplifier (op-amp) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is engineered to provide a perfect balance between power consumption and speed, making it an ideal choice for battery-powered applications and systems where energy efficiency is paramount.

With its low input bias current and rail-to-rail input/output swing, the MCP6549T-I/SL op-amp offers a wide dynamic range, ensuring accurate signal amplification in a variety of electronic circuits. The device operates within a single power supply voltage range of 1.8V to 6.0V, which allows for flexible design options in mixed voltage systems. Additionally, its quiescent current of just 1 µA (typical) per amplifier at 25°C is indicative of the device's low-power design.

The MCP6549T-I/SL comes in a space-saving 14-pin SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and suitable for high-density PCB designs. This compact form factor, combined with its extended temperature range of -40°C to +125°C, makes the op-amp robust and versatile for industrial, automotive, and consumer electronics applications.

Key features of the MCP6549T-I/SL include its gain bandwidth product of 60 kHz, which allows for sufficient bandwidth in low-frequency applications such as sensor interfacing, portable devices, and analog filters. The device also offers a low typical offset voltage of 7 mV, which minimizes error and improves overall system accuracy.

Furthermore, the MCP6549T-I/SL is designed with protection features such as short-circuit current limiting and overtemperature shutdown, safeguarding the op-amp and the surrounding circuitry from potential damage due to abnormal operating conditions.

In conclusion, the MCP6549T-I/SL from Microchip Technology is a reliable and efficient solution for designers looking to optimize power and performance in their electronic systems. Its combination of low-power operation, wide voltage range, and robust packaging makes it a versatile choice for a myriad of applications.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess