EN
  • EN
  • DE

LTM2883IY-5S#PBF

Part No LTM2883IY-5S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 6CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 3ns, 3ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064300-LTM2883IY-5S#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM2883IY-5S#PBF CAD Model

Description

Product Overview: LTM2883IY-5S#PBF

The LTM2883IY-5S#PBF is a robust, high-performance, isolated USB transceiver module from Linear Technology. This innovative product is designed to provide a complete isolated USB interface, which includes both power and data lines. The isolation barrier effectively protects sensitive host controllers from large ground loop voltages, surges, and common mode spikes, making it an ideal solution for industrial, medical, and automotive applications where electrical isolation is a critical requirement.

Featuring an integrated, isolated DC/DC converter, the LTM2883IY-5S#PBF supplies a regulated 5V output, capable of delivering up to 80mA of load current to the USB peripheral side. This feature simplifies the design process by eliminating the need for an external isolated power supply for the USB interface. The module's 2500V RMS isolation for the USB transceiver and power transformer ensures reliable operation in electrically noisy environments.

The LTM2883IY-5S#PBF supports full-speed (12Mbps) and low-speed (1.5Mbps) USB communication, ensuring compatibility with a wide range of USB devices. It is designed for straightforward implementation, requiring minimal external components to create a fully isolated USB port. The compact surface-mount LGA package allows for efficient use of board space and is designed to meet stringent industrial temperature range requirements, operating reliably from -40°C to +85°C.

Key features of the LTM2883IY-5S#PBF include an integrated pull-up resistors for USB D+ and D- lines, an onboard oscillator, and status indicator LEDs for power and USB speed indication. The module also incorporates ESD protection on the USB data lines, providing additional robustness and reducing the risk of damage due to electrostatic discharge events.

In summary, the LTM2883IY-5S#PBF is a high-quality, fully integrated solution for applications requiring isolated USB communication. Its ease of use, combined with advanced features and robust protection mechanisms, makes it a reliable and convenient choice for designers looking to enhance the safety and integrity of their USB data connections.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess