EN
  • EN
  • DE

VSC8512XJG-03

Part No VSC8512XJG-03
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672HSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Ethernet
Number of Circuits 1
Supply Voltage (V) 1V
Mounting Style SMD
Manufacturer Package 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Manufacturer Pack Quantity 40
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809827-VSC8512XJG-03
Ultra Librarian 3D Model Ultra Librarian VSC8512XJG-03 CAD Model

Description

Microchip Technology VSC8512XJG-03 Product Overview

The VSC8512XJG-03 is a robust and versatile Ethernet PHY transceiver from the renowned manufacturer Microchip Technology. Designed to cater to the demanding requirements of modern networking and communication applications, this high-performance component is an ideal solution for a wide range of products including enterprise networking, industrial automation, and telecommunications equipment.

Key Features

  • Dual Port Functionality: The device is equipped with dual 10/100/1000BASE-T Ethernet transceivers, providing flexibility and enabling support for multiple network configurations.
  • Energy Efficient: It incorporates Microchip’s EcoEthernet™ technology, which ensures energy efficiency through features like ActiPHY and PerfectReach, reducing power consumption based on cable length and link status.
  • Advanced Performance: With support for IEEE 802.1Qav Audio Video Bridging (AVB), the VSC8512XJG-03 is optimized for real-time audio and video streaming applications that require precise timing and synchronization.
  • Robust Security: Integrated MACsec security block provides 256-bit encryption, ensuring secure data transmission and protection against intrusion.
  • Industrial Grade: The device is built to operate reliably in harsh environments, with an extended temperature range that guarantees performance in industrial settings.

Applications

The VSC8512XJG-03 is versatile enough to be used in various applications. It is particularly suited for:

  • Enterprise networking equipment such as switches and routers
  • Industrial control and automation systems
  • IP cameras and security systems
  • Networked audio/video equipment for professional AV systems
  • Automotive infotainment and advanced driver assistance systems (ADAS)

Technical Specifications

The device is packaged in a 176-pin VQFN package and requires a single 3.3V power supply. It supports RGMII, MII, and SGMII interfaces for easy integration with a variety of network processors and ASICs. The VSC8512XJG-03 also features an industrial temperature range of -40°C to +85°C, making it suitable for deployment in extreme conditions.

In summary, the VSC8512XJG-03 from Microchip Technology stands out with its dual-port capability, energy efficiency, advanced audio/video support, robust security features, and industrial-grade reliability, making it an excellent choice for any application requiring high-performance network connectivity.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess