EN
  • EN
  • DE

MCP4XXXDM-DB

Part No MCP4XXXDM-DB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DAUGHTER DIGIPOT MCP4XXX / MCP42010-103, MCP4021-103 Digital Potentiometer Data Acquisition Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Data Acquisition
Function Digital Potentiometer
Embedded Yes, MCU, 8-Bit
Utilized IC / Part MCP42010-103, MCP4021-103
Primary Attributes 2 Dual Pots and 1 Single Pot, 10kOhm, Non Volatile
Supplied Contents Board(s)
Secondary Attributes 2.7V ~ 5.5V Supply
Base Product Number MCP4
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342790-MCP4XXXDM-DB
Ultra Librarian 3D Model Ultra Librarian MCP4XXXDM-DB CAD Model

Description

Microchip Technology MCP4XXXDM-DB Digital Potentiometer Demonstration Board

The MCP4XXXDM-DB from Microchip Technology is a versatile demonstration board designed to showcase the functionality of the MCP4XXX series digital potentiometers. This development tool is an excellent resource for engineers and hobbyists alike, providing an intuitive platform for testing and prototyping with Microchip's digital potentiometer ICs.

The demonstration board comes equipped with a variety of features that make it easy to integrate into existing projects or to use as a standalone device for experimentation. The board supports the most common digital potentiometer configurations, including both volatile and non-volatile memory options, as well as single, dual, and quad channel designs. It is suitable for a wide range of applications, such as adjusting LED brightness, tuning filters, or calibrating system tolerances.

The MCP4XXXDM-DB board interfaces seamlessly with Microchip's PICkit™ Serial Analyzer, which allows for easy connection to a PC. Users can then utilize the provided software to control the digital potentiometers. The software offers a user-friendly graphical interface for adjusting resistance values, saving users from the need to write custom code to interact with the potentiometer.

Key features of the MCP4XXXDM-DB demonstration board include:

  • Compatibility with MCP401X, MCP402X, MCP41X1, and MCP42X1 digital potentiometer devices.
  • On-board PIC microcontroller for standalone operation.
  • Easy-to-use software for real-time resistance adjustments.
  • SPI and I2C interface support, depending on the specific MCP4XXX device used.
  • Terminal blocks for simple connection to external circuitry.
  • LED indicators for visual feedback of potentiometer adjustments.

Whether you're a professional engineer looking to quickly prototype a design or an electronics enthusiast exploring the capabilities of digital potentiometers, the MCP4XXXDM-DB demonstration board is an invaluable tool. Its plug-and-play nature, combined with Microchip's renowned quality and support, makes this board a must-have for anyone working with variable resistance or digital control applications.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess