Products specifications

Category CPU
Win Source Part Number 1436163-100-100000504WOF
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100000504WOF CAD Model

Description

The 100-100000504WOF is an AMD EPYC 7773X processor that embodies the pinnacle of server CPU technology, designed for enterprise-grade tasks that demand high throughput and compute density. It belongs to the AMD EPYC Processor Box category that places emphasis on reliability and performance for data centers and cloud computing environments. The processor is equipped with 64 cores and 128 threads, operating at a base clock speed of 2.2GHz and can turbo boost up to 3.5GHz, offering massive parallel computing power for virtualization, heavy data analytics, and AI inference tasks. It is built on AMD's advanced architecture, ensuring efficient power consumption and thermal management, making it an ideal choice for deploying in dense server environments without compromising performance or reliability. The 100-100000504WOF, being a part of the WOF (without fan) lineup, suggests it's aimed at system integrators and IT professionals who opt for custom cooling solutions to meet the demands of their specific server configurations. This exceptional blend of core count, clock speeds, and advanced features makes it a formidable option for high-demand server tasks.

You May Also Be Interested in

Supermicro
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501285605 - Intel E5-4657LV2 2.40GHz 12C 30M 115W
Supermicro
Intel 5130 2.00GHz 2C 4M 65W
Need more? Email Us
ECAD model for SUPERMICRO HH80556KJ0414M - Intel 5130 2.00GHz 2C 4M 65W
Amd
EPYC 7742 (64C 128T 2.25/3.4GHz)
Need more? Email Us
ECAD model for 100-000000053
Amd
EPYC 7F32 (8C 16T 3.7/3.9GHz)
Need more? Email Us
ECAD model for 100-000000139
Supermicro
Intel PLATINUM 8160M 24C 2.10GHz 150W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406600 - Intel PLATINUM 8160M 24C 2.10GHz 150W
Amd
EPYC 7773X (64C 128T 2.2/3.5GHz)
Need more? Email Us
ECAD model for 100-100000504WOF
Supermicro
Intel E5-2420 1.9GHz 6C 15MB 95W
Need more? Email Us
ECAD model for SUPERMICRO CM8062001183000 - Intel E5-2420 1.9GHz 6C 15MB 95W
Amd
EPYC 7413 (24C 48T 2.65/3.6GHz)
Need more? Email Us
ECAD model for 100-000000323
Amd
EPYC 9354P (32C 64T 3.25GHZ/3.8GHz)
Need more? Email Us
ECAD model for 100-100000805WOF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention