EN
  • EN
  • DE

MCP4912T-E/ST

Part No MCP4912T-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 14TSSOP / 8/10/12-Bit Dual Voltage Output Digital-to-Analog Converter with SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Number of Bits 10
Number of D/A Converters 2
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series MCP4912
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804206-MCP4912T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4912T-E/ST CAD Model

Description

Microchip Technology MCP4912T-E/ST Digital-to-Analog Converter

The MCP4912T-E/ST is a high-performance, dual-channel 10-bit Digital-to-Analog Converter (DAC) component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Designed to deliver precision and efficiency, this DAC is ideal for a wide range of applications that require accurate analog output from digital signals.

Key Features:

  • Resolution: The MCP4912T-E/ST offers a 10-bit resolution, providing fine-grain control over the analog output, which is essential for applications that demand high levels of precision.
  • Dual Channel: With two independent DAC channels, this device allows for simultaneous output of two analog signals, which can be beneficial for systems requiring multi-signal control.
  • Interface: It features a Serial Peripheral Interface (SPI) that ensures fast data communication and easy interfacing with most microcontrollers and processors.
  • Supply Voltage: Operating on a 2.7V to 5.5V supply voltage, the MCP4912T-E/ST is versatile and can be integrated into both low and standard voltage applications.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is known for its compact footprint and suitability for space-constrained applications.
  • Extended Temperature Range: It is capable of operating within an industrial temperature range of -40°C to +125°C, making it reliable in harsh environments.

Applications:

The MCP4912T-E/ST is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Data acquisition systems
  • Portable instrumentation
  • Process control and automation
  • Audio and video equipment

With its precision performance and robust feature set, the MCP4912T-E/ST from Microchip Technology stands out as an excellent choice for designers and engineers looking to bridge the gap between digital systems and analog world. Whether it's for industrial, automotive, or consumer electronics, this DAC offers a reliable and efficient solution for digital-to-analog conversion needs.

You May Also Be Interested in

Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $7.5574
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9810 $51.5060
62+ $1.6255 $100.7810
96+ $1.5747 $151.1712
132+ $1.5239 $201.1548
170+ $1.4731 $250.4270
228+ $1.3207 $301.1196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,223 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess