EN
  • EN
  • DE

MCP47FEB12A2-E/ST

Part No MCP47FEB12A2-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 10 Bit Digital to Analog Converter 2 8-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name MCP47FEB12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884218-MCP47FEB12A2-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP47FEB12A2-E/ST CAD Model

Description

Microchip Technology MCP47FEB12A2-E/ST Digital-to-Analog Converter

The MCP47FEB12A2-E/ST is a highly integrated digital-to-analog converter (DAC) product from Microchip Technology, designed to deliver precision and performance for a wide range of applications. This 12-bit DAC features a two-channel output with an external voltage reference input, providing flexibility and accuracy for critical design requirements.

Key Features:

  • Resolution: 12-bit resolution ensures fine granularity in the analog output, allowing for precise control in applications such as industrial automation, process control, and embedded systems.
  • Channels: Dual-channel output enables the device to control two separate analog signals, making it ideal for systems that require multiple controlled outputs.
  • Interface: I²C compatible serial interface facilitates easy integration into existing digital systems, providing a straightforward communication protocol for configuring and adjusting the DAC.
  • Reference Voltage: The external voltage reference input allows for greater stability and precision of the output voltage, which is critical in applications where voltage accuracy is paramount.
  • Power Supply: Operating from a single 2.7V to 5.5V power supply, the MCP47FEB12A2-E/ST is versatile for use in various system voltage levels and is power-efficient, making it suitable for portable and low-power applications.
  • Packaging: The device comes in a compact TSSOP-14 package, which is conducive for space-constrained applications without compromising on performance.

Applications:

The MCP47FEB12A2-E/ST is designed to address the needs of a diverse range of applications. Its precision and dual-channel output make it an excellent choice for:

  • Automated Test Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Portable Instrumentation
  • Analog Output for Embedded Systems

With its robust feature set and Microchip Technology's reputation for quality, the MCP47FEB12A2-E/ST is a reliable and efficient solution for designers looking to integrate precision DAC capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess