EN
  • EN
  • DE

MAX5152BCEE+

Part No MAX5152BCEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, Dual, 13-Bit Voltage-Output DACs with Configurable Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Number of Channels 2
Number of Pins 16
RoHS Compliant
Win Source Part Number 1030629-MAX5152BCEE+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5152BCEE+ CAD Model

Description

Maxim Integrated MAX5152BCEE+ Dual, 10-Bit Voltage-Output DAC with Internal Reference

The MAX5152BCEE+ from Maxim Integrated is a high-precision, dual 10-bit digital-to-analog converter (DAC) designed for industrial, automotive, and communication applications where accurate and stable voltage outputs are critical. This compact component integrates two DACs in one package, making it an ideal choice for systems that require dual-channel operation with minimal space usage.

One of the standout features of the MAX5152BCEE+ is its internal precision voltage reference, which ensures stable and accurate output voltages over time and temperature. The reference voltage is also externally accessible, allowing for additional flexibility and precision in applications that require an external reference.

The device operates from a single +2.7V to +5.5V supply, making it suitable for both 3V and 5V systems. It offers a low-power operation, which is essential for battery-powered and energy-sensitive applications. The MAX5152BCEE+ also features a power-on reset circuit, which ensures that the DAC outputs power up to zero volts and remain there until a valid write to the device takes place.

Communication with the MAX5152BCEE+ is facilitated through a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration into a variety of microcontroller-based systems. The device's serial interface also supports daisy-chaining multiple DACs, which is beneficial for systems requiring more than two channels.

The MAX5152BCEE+ comes in a compact 16-pin QSOP package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C makes it reliable for use in harsh environments, ensuring consistent performance regardless of external conditions.

Overall, the MAX5152BCEE+ is a versatile and reliable component for any system needing precise voltage control. Its dual DAC configuration, internal reference, and easy interfacing options make it a top choice for designers looking to enhance the performance and accuracy of their analog output signals.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess