EN
  • EN
  • DE

MCP4661-103E/ST

Part No MCP4661-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 257TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4661
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4661103EST
Standard Package 96
Win Source Part Number 1032373-MCP4661-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4661-103E/ST CAD Model

Description

Microchip Technology MCP4661-103E/ST Digital Potentiometer

The MCP4661-103E/ST is a versatile digital potentiometer integrated circuit produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer, or "digipot," is part of the MCP4661 series, which provides a digital interface to adjust resistance values in electronic circuits, emulating the mechanical action of a potentiometer or variable resistor.

Featuring a 7-bit resolution that allows for 128 wiper positions, the MCP4661-103E/ST offers a resistance value of 10kΩ, providing a wide range of adjustability for various applications. This digital potentiometer comes in a compact TSSOP-14 package, making it suitable for space-constrained designs.

One of the key advantages of the MCP4661-103E/ST is its I²C interface, which allows for easy integration into microcontroller-based systems. This interface supports both read and write functions, enabling precise control over the resistance settings. With this capability, users can dynamically adjust the resistance during operation, which is particularly useful in applications such as calibrating system tolerances or adjusting signal levels in real-time.

The device operates from a wide single-supply voltage range of 2.7V to 5.5V, making it compatible with most common logic levels and suitable for both 3.3V and 5V systems. Additionally, it boasts non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after the power is cycled.

The MCP4661-103E/ST is designed with robustness in mind, featuring an extended temperature range of -40°C to +125°C, which allows it to perform reliably in harsh environments. This makes it an excellent choice for automotive, industrial, and consumer applications where temperature variations are a concern.

Overall, the MCP4661-103E/ST digital potentiometer from Microchip Technology offers a highly reliable and precise solution for electronic resistance control. Its ease of integration, non-volatile memory, and robust design make it an ideal choice for designers looking to add flexible resistance adjustments to their electronic designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess