EN
  • EN
  • DE

AD7376ARUZ10-R7

Part No AD7376ARUZ10-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Potentiometer
Taps per POT 128
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 4.5V ~ 33V, ±4.5V ~ 16.5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient -300ppm/°C
Resistance - Wiper (Ohms) 260
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD7376
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137144-AD7376ARUZ10-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7376ARUZ10-R7 CAD Model

Description

AD7376ARUZ10-R7 Digital Potentiometer

The AD7376ARUZ10-R7 is a high-performance digital potentiometer brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of their renowned digital potentiometer portfolio and is designed to offer precise voltage control and variable resistance settings in a compact, integrated form factor.

Key Features

  • Resolution: The AD7376ARUZ10-R7 features a 10-bit resolution, providing fine control over the wiper position with 1024 distinct steps, allowing for precise adjustments to the output voltage or resistance.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it suitable for a wide range of applications, from battery-operated devices to industrial control systems.
  • Interface: The device is equipped with a versatile SPI interface, which ensures easy communication with microcontrollers and other digital systems.
  • Performance: With a nominal resistance range of 10 kΩ, the AD7376ARUZ10-R7 provides a linear change per step, ensuring consistent and predictable performance.
  • Package: Housed in a compact TSSOP-14 package, this digital potentiometer is designed for space-constrained applications while offering robustness and reliability.
  • Temperature Range: It can operate over an extended industrial temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The AD7376ARUZ10-R7 is versatile enough to be used in a variety of applications, such as:

  • Automated Test Equipment (ATE)
  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Instrumentation
  • Programmable Filters

This digital potentiometer from Analog Devices Inc. is an ideal solution for designers looking for a reliable and precise variable resistor or voltage divider. Its robust feature set and ease of integration make the AD7376ARUZ10-R7 a valuable component in any precision electronic control or adjustment system.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess