EN
  • EN
  • DE

JJBV0UG335NONPRTR

Part No JJBV0UG335NONPRTR
Manufacturer TE Connectivity
Catalog Snap Action, Limit Switches
Description SWITCH DETECTOR SPST-NO 100MA 5V / Switch SPST-NO Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr TE Connectivity
Series JJB
Package Tape & Reel
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 5 V
Actuator Type Angled Toggle (Detector)
Mounting Type Surface Mount
Termination Style Gull Wing
Ingress Protection -
Features -
Operating Force 35gf
Release Force -
Operating Position 0.120" (3.05mm)
Pretravel 0.012" (0.3mm)
Differential Travel -
Overtravel -
Temperature Range - Operating -15°C ~ 70°C
Electrical Life 80,000 Cycles
Mechanical Life 80,000 Cycles
Base Product Number JJBV0
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Standard Package 2,000 pcs
Win Source Part Number 1380686-JJBV0UG335NONPRTR
Ultra Librarian 3D Model Ultra Librarian JJBV0UG335NONPRTR CAD Model

Description

The JJB Series Limit Switch is a high-quality switch designed for various applications. It features a gull wing termination style and comes in a tape & reel package.

  • Termination Style: Gull Wing
  • Package: Tape & Reel
  • Voltage Rating: 5V DC
  • Current Rating: 100mA DC
  • Circuit: SPST-NO
  • Switch Function: off-mom
  • Actuator Type: Angled Toggle (Detector)
  • Operating Force: 35gf
  • Mechanical Life: 80,000 Cycles
  • Electrical Life: 80,000 Cycles
  • Mounting Type: Surface Mountable
  • Temperature Range: -15°C to 70°C
  • ECCN: EAR99

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NO 0.1A 30V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 6V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Crouzet USA
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Honeywell
SWITCH PIN PLUNGER SPST 11A QC
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess