EN
  • EN
  • DE

MCP4551T-103E/MS

Part No MCP4551T-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4551
Other Names MCP4551T-103E/MSCT,MCP4551T-103E/MSDKR,MCP4551T-103E/MSTR,MCP4551T-103E/MS
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265233-MCP4551T-103E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4551T-103E/MS CAD Model

Description

Microchip Technology MCP4551T-103E/MS Digital Potentiometer

The MCP4551T-103E/MS from Microchip Technology is a highly precise digital potentiometer, designed to function as an electronically adjustable resistor. This component is part of Microchip's MCP4551 series and offers a compact and versatile solution for applications requiring variable resistance adjustments through digital interfaces. It is particularly suited for calibration and fine-tuning applications within various electronic circuits.

Key Features

  • Resistance Value: The MCP4551T-103E/MS has a 10kΩ resistance value, which provides a wide range of adjustability for most applications.
  • Resolution: It offers 8-bit resolution, which allows for 256 taps, providing fine incremental adjustments to the resistance level.
  • Interface: The device uses an I²C interface, facilitating easy communication and integration with microcontrollers and other digital systems.
  • Operating Voltage: Operates within a 2.7V to 5.5V range, making it compatible with various logic levels and suitable for both 3.3V and 5V systems.
  • Package: Encased in an MSOP-8 package, the MCP4551T-103E/MS is designed for surface-mount technology (SMT), allowing for efficient PCB space utilization.
  • Temperature Range: It is built to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability even in harsh environments.
  • Non-volatile Memory: Comes with integrated EEPROM, allowing the device to retain the last resistance setting after power-off, providing a consistent startup condition.
  • Durability: The digital potentiometer is rated for a minimum of 1 million data changes and 50 years of data retention, highlighting its longevity and reliability.

Applications

The MCP4551T-103E/MS is ideal for a variety of applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial equipment
  • Volume control in audio devices
  • Adjustable power supplies and battery chargers
  • LED lighting control

With its combination of features, the MCP4551T-103E/MS digital potentiometer from Microchip Technology provides a reliable and precise solution for designers looking to add adjustable resistance capabilities to their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3383 $53.5320
95+ $1.0981 $104.3195
145+ $1.0638 $154.2510
195+ $1.0295 $200.7525
255+ $0.9952 $253.7760
340+ $0.8922 $303.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,649 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess