EN
  • EN
  • DE

MCP4251-103E/ST

Part No MCP4251-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 257TAP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP4251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884193-MCP4251-103E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4251-103E/ST CAD Model

Description

The MCP4251-103E/ST from Microchip Technology is a versatile digital potentiometer that offers a perfect solution for applications requiring precise resistance tuning. This integrated circuit (IC) is part of Microchip's extensive digital potentiometer portfolio and is designed to replace traditional mechanical potentiometers and trimmers. The MCP4251-103E/ST is commonly used in applications such as adjustable power supplies, sensor calibration, and audio control systems.

Key Features:

  • Resistance Value: The device features a 10kΩ nominal resistance, which is suitable for a wide range of applications.
  • Dual-Channel: It has two independent potentiometer channels, which provides flexibility in controlling two separate circuits simultaneously.
  • Resolution: The potentiometer offers 8-bit resolution, allowing for 256 wiper positions to choose from, providing fine adjustment capabilities.
  • Interface: Communication with the MCP4251-103E/ST is achieved through a simple SPI (Serial Peripheral Interface), making it easy to integrate into most microcontroller-based systems.
  • Voltage Range: The operating voltage range is 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: This digital potentiometer operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: The MCP4251-103E/ST comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.

Applications:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio equipment equalization and tone control
  • Gain control and offset adjustment in analog circuits
  • Automotive electronics and smart sensors

The MCP4251-103E/ST digital potentiometer is a testament to Microchip Technology's commitment to providing innovative and reliable electronic components. Its digital nature allows for programmability and repeatability, which are critical for modern electronic systems where precision and control are paramount.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess