EN
  • EN
  • DE

MCP4162-503E/MS

Part No MCP4162-503E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 257TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000661-MCP4162-503E/MS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Data Acquisition Digital Potentiometers
Series WiperLock™
Package Tube
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Base Product Number MCP4162
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MCP4162-503E/MS CAD Model

Description

The MCP4162-503E/MS is a highly integrated digital potentiometer (digipot) designed and manufactured by Microchip Technology. This compact component offers a convenient solution for applications requiring precise resistance adjustments. It is part of Microchip's MCP41XX and MCP42XX series of non-volatile digital potentiometers that provide a digital interface to adjust the resistance value.

Key Features:

  • Resistance Value: The MCP4162-503E/MS offers a maximum resistance of 50kΩ with excellent resolution, making it suitable for fine-tuning and calibration applications.
  • Interface: It comes with a user-friendly SPI (Serial Peripheral Interface) that allows easy communication with microcontrollers and other digital systems.
  • Package: This digital potentiometer is housed in an MSOP (Mini Small Outline Package) with 8 leads, ensuring a compact footprint for space-constrained applications.
  • Single Channel: It features a single potentiometer channel, providing a simple and efficient solution for adjusting one resistance value at a time.
  • Non-Volatile Memory: The device includes non-volatile memory to retain the resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Temperature Range: The MCP4162-503E/MS is designed to operate over an industrial temperature range, making it reliable in a variety of environmental conditions.
  • Power Supply: It supports a wide power supply range, accommodating various application requirements.

Applications:

The MCP4162-503E/MS is versatile and can be used in a multitude of applications including:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial equipment
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor adjustments
  • Communication systems for impedance matching

With its robust design and flexible features, the MCP4162-503E/MS from Microchip Technology is an ideal choice for designers looking for a reliable digital potentiometer to integrate into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess