EN
  • EN
  • DE

74LVC244APWR

Part No 74LVC244APWR
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0436+
Reference case TSSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 751538-74LVC244APWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC244APWR CAD Model

Description

The 74LVC244APWR is a high-performance, octal buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device operates at a lower voltage with reduced power consumption while maintaining high-speed performance.

Key Features

  • Wide Operating Voltage Range: The 74LVC244APWR is designed to function over a wide operating voltage range of 1.2V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels without the need for external level shifters.
  • High-Speed Operation: With a typical propagation delay of only 3.7ns, this device is capable of high-speed operation, which is essential for modern digital applications that require rapid data processing and signal transmission.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical in battery-powered and power-sensitive applications.
  • Octal Configuration: The 74LVC244APWR features eight independent buffer/line drivers, allowing for the simultaneous transmission of eight separate signals or data streams.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be used in bus-oriented systems by allowing the output to be effectively disconnected, minimizing the risk of bus contention.
  • High Drive Capability: Each output can sink or source up to 24mA, providing sufficient drive capability to handle most logic-level loads.

Applications

The versatility of the 74LVC244APWR makes it ideal for a wide range of applications, including:

  • Bus interface or buffer applications in microcontroller-based systems.
  • Signal buffering in data communication systems.
  • Level translation in mixed-voltage environments.
  • Memory address driving for high-capacity memory modules.

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'PW' suffix in its part number, which is suitable for space-constrained applications. The 'R' suffix indicates that the product is available in tape and reel packaging, facilitating automated assembly processes. NXP's commitment to quality ensures that the 74LVC244APWR meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Panasonic
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess