EN
  • EN
  • DE

5120615-1

Part No 5120615-1
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description CONN COMPACT FLASH CARD R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Manufacturer TE Connectivity
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name 5120615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 5120615-1-ND, A100645CT, -5120615-1-SI, A100645DKR, A100645DKRINACTIVE, A100645TR, A100645DKR-ND, 51206151, -5120615-1-LSI
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907150-5120615-1
Ultra Librarian 3D Model Ultra Librarian 5120615-1 CAD Model

Description

The TE Connectivity 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold is a high-quality connector for electronic devices.

  • Positions: 50
  • Connector Type: Card Connector
  • Type: CompactFlash® - Type I
  • Mounting: Surface Mount, Right Angle
  • Package: Reel - TR
  • Mounting Type: Surface Mount, Right-Angle
  • Family Name: 5120615
  • Popularity: High
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 16 weeks
  • REACH Status: No REACH status
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Molex, LLC
CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5766
Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.5798
JAE Electronics
CONN MICRO SIM CARD PUSH-PUSH
Lowest to $1.1642
JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.5654
Amphenol
CONN SD CARD PUSH-PUSH SMD
Need more? Email Us
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
Amphenol FCI
SM CNR E02 SMT LF EX CYL
Lowest to $4.2328

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess