EN
  • EN
  • DE

MCP4024T-502E/OT

Part No MCP4024T-502E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5K 1CH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-5
Win Source Part Number 1075079-MCP4024T-502E/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4024T-502E/OT CAD Model

Description

Introducing the MCP4024T-502E/OT Digital Potentiometer

The MCP4024T-502E/OT is a highly integrated digital potentiometer, crafted by the renowned semiconductor manufacturer Microchip Technology. Designed to offer precision and flexibility, this compact component is an ideal solution for applications requiring variable resistance settings controlled by digital signals.

Key Features

  • Resistance Value: The device offers a 5kΩ resistance value, providing a suitable range for a variety of applications such as calibration and signal conditioning.
  • Resolution: With 7-bits (128 wiper steps), this digital potentiometer allows for fine adjustment of resistance, making it perfect for precise control in your circuit design.
  • Interface: The MCP4024T-502E/OT operates with an I2C™Compatible interface, ensuring easy integration with most microcontrollers and enabling straightforward communication in multi-device networks.
  • Package: Encased in a small 6-pin SOT-23 package, this digital potentiometer is designed for space-constrained applications without compromising on performance.
  • Operating Voltage: It supports a wide operating voltage range from 2.7V to 5.5V, accommodating various power supply levels and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +125°C, making it robust for use in harsh environments.
  • Non-volatile Memory: Equipped with non-volatile memory, the MCP4024T-502E/OT retains its settings even after power is removed, allowing for the preservation of the last wiper position.

Applications

The MCP4024T-502E/OT is versatile and can be used across a wide array of applications, including:

  • Automated adjustments to compensate for system tolerances
  • Adjustable power supplies and voltage dividers
  • Audio control for volume and tone adjustments
  • Calibration and trimming of sensor signals
  • LED brightness control

With its precision, reliability, and ease of use, the MCP4024T-502E/OT from Microchip Technology stands out as a superior choice for designers and engineers looking to incorporate digital potentiometers into their electronic systems. Its small footprint, robust performance, and digital interface make it an excellent component for modern, sophisticated electronics.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7389 $52.1670
75+ $1.4268 $107.0100
110+ $1.3823 $152.0530
150+ $1.3377 $200.6550
195+ $1.2931 $252.1545
260+ $1.1593 $301.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess