EN
  • EN
  • DE

MCP3901A0T-I/SS

Part No MCP3901A0T-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description Two Channel Analog Front End | IC AFE 2 CHAN 24BIT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Resolution 24
Number of Channels 2
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.5V
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MCP3901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221055-MCP3901A0T-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3901A0T-I/SS CAD Model

Description

MCP3901A0T-I/SS from Microchip Technology is a data acquisition analog front end suited for designs that need accurate analog measurement ahead of digital processing. Devices in this category are commonly considered for energy monitoring, industrial sensing, instrumentation, and embedded control systems where conditioned analog signals must be captured reliably. Engineers often choose parts like this to simplify front-end signal handling and support higher-quality measurement paths in compact designs. For product selection, the value of this component is typically tied to its role in precision acquisition architectures and Microchip’s broad embedded ecosystem. It may be relevant for new or sustaining designs that require a specialized AFE from an established supplier. Lifecycle status for MCP3901A0T-I/SS is currently information not available, so design teams should confirm current production status directly with Microchip Technology or authorized channels before committing to volume builds. RoHS compliance information is also not available in the provided data and should be verified using the official datasheet, manufacturer declarations, or distributor compliance documentation.

You May Also Be Interested in

Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,089 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess