EN
  • EN
  • DE

SBRS5654T3G

Part No SBRS5654T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY SMB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number SBRS5654
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 933095-SBRS5654T3G
Ultra Librarian 3D Model Ultra Librarian SBRS5654T3G CAD Model

Description

The SBRS5654T3G is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in a wide range of electronic applications. This rectifier is engineered to offer low forward voltage drop, minimal leakage current, and a high surge capability, making it an ideal choice for high-frequency and energy-sensitive environments.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: It is capable of withstanding high surge currents, which is critical for applications prone to sudden overvoltages.
  • Low Leakage Current: The SBRS5654T3G boasts a minimal leakage current, ensuring energy conservation and long-term reliability of the system.
  • Power Dissipation: With a power dissipation of 5 Watts, this rectifier can handle significant energy without compromising performance.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in various global markets.

Applications

The versatility of the SBRS5654T3G makes it suitable for a diverse array of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection
  • Switch-mode power supplies (SMPS)

Product Specifications

Parameter Value
Package Type SMB (DO-214AA)
Max Repetitive Reverse Voltage (VRRM) 60V
Average Rectified Forward Current (Io) 5A
Operating Junction Temperature Range -55°C to +150°C

With its robust design and superior electrical characteristics, the ON Semiconductor SBRS5654T3G Schottky Barrier Rectifier is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess