EN
  • EN
  • DE

MCP37231-200I/TL

Part No MCP37231-200I/TL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 124VTLA / 16 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 200M
Number of Inputs 1, 2, 4, 8
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.14V ~ 1.26V, 1.71V ~ 1.89V
Voltage - Supply, Digital 1.14V ~ 1.26V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 124-VFTLA Dual Rows, Exposed Pad
Supplier Device Package 124-VTLA (9x9)
Mounting Surface Mount
Base Product Number MCP37231
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1321277-MCP37231-200I/TL
Ultra Librarian 3D Model Ultra Librarian MCP37231-200I/TL CAD Model

Description

Microchip MCP37231-200I/TL: High-Precision 16-Bit ADC

The MCP37231-200I/TL from Microchip Technology is a cutting-edge 16-bit Analog-to-Digital Converter (ADC) that offers high precision and performance for a wide range of applications. This integrated circuit is designed to meet the rigorous demands of industrial, automotive, and consumer electronics, providing reliable and accurate data conversion under various conditions.

Key Features:

  • High Resolution: With its 16-bit resolution, the MCP37231-200I/TL ensures detailed and precise analog signal conversion, making it ideal for applications requiring high levels of accuracy.
  • Fast Sampling Rate: The device supports a maximum sampling rate of 200 ksps (kilo samples per second), enabling rapid data acquisition for real-time processing and control.
  • Differential Inputs: It features differential input capability, which enhances noise immunity and allows for the measurement of small signal variations in a noisy environment.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Extended Temperature Range: The MCP37231-200I/TL is operational over an industrial temperature range from -40°C to +125°C, ensuring consistent performance under extreme conditions.
  • Serial Interface: The device includes a serial interface for communication with microcontrollers and digital systems, facilitating easy integration into existing designs.
  • Compact Package: Enclosed in a tiny QFN package, the MCP37231-200I/TL saves valuable board space and is ideal for space-constrained applications.

Applications:

The MCP37231-200I/TL is versatile and can be used in various applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Automotive sensor interfaces
  • Portable instrumentation
  • Medical devices and monitoring systems

With its robust feature set and Microchip's reputation for quality, the MCP37231-200I/TL is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess