EN
  • EN
  • DE

GLZ24AT/R13

Part No GLZ24AT/R13
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 24V 2% 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060830-GLZ24AT/R13
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GLZ24AT/R13 CAD Model

Description

The Panjit GLZ24AT/R13 is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression. It is part of Panjit's extensive line of protection devices, engineered to provide a stable voltage reference while protecting sensitive electronic components from voltage surges. This diode offers a compact size and reliable performance, making it ideal for a variety of electronic applications.

Applications

  • Voltage Regulation: Provides a stable voltage in electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes.
  • Overvoltage Protection: Safeguards circuits against overvoltage conditions.
  • Clipping Circuits: Used in clipping circuits to limit voltage levels.
  • Automotive Electronics: Employed in automotive applications for voltage protection.
  • Industrial Electronics: Utilized in industrial equipment for stable voltage reference.

Features

  • Zener Voltage: Features a Zener voltage (Vz) of 24V.
  • Surface Mount Package: Comes in a compact surface-mount package (SOD-123) for easy PCB assembly.
  • Low Leakage Current: Exhibits low reverse leakage current, ensuring minimal power loss.
  • High Surge Capability: Provides high surge current capability, protecting against transient events.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.
  • Fast Response Time: Offers a fast response time to voltage transients.

Benefits

  • Precise Voltage Regulation: Ensures stable and accurate voltage levels in circuits.
  • Effective Overvoltage Protection: Provides robust protection against voltage surges and spikes.
  • Compact Design: Space-saving surface-mount package simplifies PCB design.
  • Reliable Performance: Offers reliable performance in harsh operating conditions.
  • Easy Assembly: Facilitates easy and efficient assembly in high-volume manufacturing.

Additional Details

The GLZ24AT/R13 typically has a power dissipation rating suitable for its intended applications, specified in its datasheet. Its operating temperature range is designed to meet industrial requirements, allowing for reliable operation in diverse thermal environments. The SOD-123 package is known for its small size and efficient heat dissipation capabilities. The reverse leakage current (Ir) is kept to a minimum to reduce power consumption and maintain stable operation. The device is commonly used in consumer electronics, telecommunications equipment, and industrial control systems to protect sensitive circuits from voltage variations and spikes. Specific surge current ratings are documented in the datasheet, allowing designers to select the appropriate diode for their particular application's surge protection requirements. This diode is an essential component in ensuring the longevity and reliability of electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess