EN
  • EN
  • DE

MCP3550-50E/MS

Part No MCP3550-50E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 22BIT SIGMA-DELTA 8MSOP / 22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tube
Number of Bits 22
Sampling Rate (Per Second) 15
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting SMD (SMT)
Base Product Number MCP3550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2266-MCP3550-50E/MS,MCP355050EMS
Standard Package 100
Win Source Part Number 1052963-MCP3550-50E/MS
Ultra Librarian 3D Model Ultra Librarian MCP3550-50E/MS CAD Model

Description

Microchip Technology MCP3550-50E/MS Product Overview

The MCP3550-50E/MS is a high-precision, low-power, Delta-Sigma Analog-to-Digital Converter (ADC) from Microchip Technology, engineered to deliver exceptional performance in a variety of applications requiring precise measurement and monitoring. This ADC component is particularly well-suited for industrial, automotive, and consumer applications where accuracy and low power consumption are critical.

Key Features

  • Resolution: The device boasts a 22-bit resolution, providing high precision in measurement with minimal noise.
  • Sample Rate: With a programmable data output rate of 13.75 samples per second, the MCP3550-50E/MS strikes an optimal balance between speed and resolution.
  • Low Power: Designed for power-sensitive applications, this ADC features a low current consumption of just 120 μA at 5V.
  • On-Chip Voltage Reference: The built-in 2.048V precision voltage reference enhances the accuracy and simplifies the design process by reducing the need for external components.
  • Interface: Communication with microcontrollers is facilitated through a simple SPI-compatible serial interface, making integration into existing systems straightforward.
  • Package: Housed in an MSOP-8 package, the MCP3550-50E/MS is compact and suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The precision and robustness of the MCP3550-50E/MS make it an ideal choice for a range of applications, including:

  • Industrial control systems
  • Temperature measurement and monitoring
  • Pressure sensing
  • Medical equipment
  • Weight scales
  • Battery monitoring and power supply management

In summary, the MCP3550-50E/MS from Microchip Technology stands out for its high-resolution ADC capabilities, low power consumption, and ease of integration, making it a versatile and reliable choice for precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4421 $58.3263
8+ $15.9529 $127.6232
12+ $15.4539 $185.4468
16+ $14.9549 $239.2784
20+ $14.4571 $289.1420
27+ $12.9614 $349.9578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess