EN
  • EN
  • DE

MCP3462RT-E/ST

Part No MCP3462RT-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000942-MCP3462RT-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Data Acquisition -Analog to Digital Converters (ADC)
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40°C ~ 125°C
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Architecture Sigma-Delta
Number of Inputs 2
Number of Bits 16
Base Product Number MCP3462
Ultra Librarian 3D Model Ultra Librarian MCP3462RT-E/ST CAD Model

Description

Microchip Technology's MCP3462RT-E/ST Precision ADC

The MCP3462RT-E/ST is a state-of-the-art precision Analog-to-Digital Converter (ADC) from Microchip Technology, designed to deliver high-performance data conversion in a compact TSSOP package. This versatile ADC is a perfect solution for a wide range of applications requiring high resolution and accuracy, such as industrial monitoring, medical instrumentation, and automated test equipment.

Key Features:

  • High Resolution: The MCP3462RT-E/ST offers a 16-bit resolution, ensuring precise measurement capabilities which are essential for applications that demand high accuracy.
  • Differential Input: With its differential input design, the ADC provides improved noise rejection and is capable of measuring the difference between two signals, which is critical for many high-precision applications.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power consumption, making it ideal for battery-operated devices and applications where power availability is a concern.
  • Extended Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in environments with varying temperatures.
  • On-board Voltage Reference: It includes an on-board precision voltage reference, which simplifies the design process by reducing the need for external components.
  • Programmable Data Rate: Users can program the data rate according to their specific application needs, providing flexibility in balancing speed and power consumption.
  • SPI Interface: The MCP3462RT-E/ST features a Serial Peripheral Interface (SPI) that allows for easy integration into digital systems, offering a straightforward communication protocol with microcontrollers and other digital devices.

The MCP3462RT-E/ST is designed with a focus on performance and versatility. Its robust feature set ensures that it can meet the stringent requirements of precision data acquisition systems. Whether deployed in complex industrial environments or in sensitive medical devices, this ADC from Microchip Technology stands as a reliable choice for professionals seeking to enhance their systems with accurate and efficient data conversion.

For further information and detailed specifications, designers and engineers are encouraged to consult the datasheet and reference materials provided by Microchip Technology, which offer in-depth insights into the MCP3462RT-E/ST's capabilities and applications.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,608 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess