EN
  • EN
  • DE

ALC233

Part No ALC233
Manufacturer Realtek
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176606-ALC233
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC233 CAD Model

Description

The Realtek ALC233 is a high-performance audio codec designed for a variety of applications requiring clear and reliable audio processing. As a member of Realtek's extensive audio codec family, the ALC233 delivers advanced features and capabilities that cater to both consumer and professional audio needs. It integrates multiple audio converters, amplifiers, and interfaces into a single chip, making it a compact and efficient solution for audio system design.

Applications:

  • Desktop PCs and Laptops: Providing high-quality audio output and input for everyday use and multimedia applications.
  • Motherboards: Integrated directly onto motherboards to deliver on-board audio capabilities.
  • Multimedia Devices: Used in various multimedia devices such as portable audio players and recorders.
  • Docking Stations: Enhancing audio connectivity and quality for docking stations.

Features:

  • High-Definition Audio: Supports high-definition audio playback and recording, ensuring crisp and clear sound.
  • Multiple Audio Channels: Offers support for multiple audio channels, allowing for surround sound and multi-speaker configurations.
  • Integrated Amplifiers: Includes built-in amplifiers for driving headphones and speakers directly.
  • Advanced Power Management: Features power-saving modes to minimize energy consumption and extend battery life in portable devices.
  • Flexible Input/Output: Provides a variety of input and output options, including microphone inputs, line inputs, and headphone outputs.
  • Digital Audio Interface: Incorporates a digital audio interface for seamless integration with other digital audio components.

Benefits:

  • Enhanced Audio Quality: Delivers superior audio performance, enhancing the listening experience for music, movies, and games.
  • Reduced System Cost: Integrates multiple components into a single chip, reducing the overall cost and complexity of audio system design.
  • Improved Power Efficiency: Power management features help to minimize energy consumption, making it suitable for battery-powered devices.
  • Simplified System Design: The integrated design simplifies the development process, allowing for faster time-to-market.
  • Versatile Applications: Suitable for a wide range of audio applications, from consumer electronics to professional audio equipment.

Additional Details:

The ALC233 supports various audio formats and codecs, ensuring compatibility with a wide range of audio content. It also incorporates advanced noise reduction and echo cancellation technologies to improve audio clarity in noisy environments. The codec is typically controlled through software drivers and configuration tools, allowing for customization and optimization of audio settings. The Realtek ALC233 is a reliable and efficient audio codec that provides high-quality audio performance for a variety of applications.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess