STMicroelectronics M25Q2813B Flash Memory
The M25Q2813B is a high-performance, 128Mb serial Flash memory device manufactured by STMicroelectronics, designed to meet the rigorous demands of high-speed data storage and transfer. This device is a perfect solution for a wide range of applications, including but not limited to, embedded systems, Internet of Things (IoT) devices, and general-purpose data storage.
Featuring a flexible Quad-SPI interface, the M25Q2813B offers fast read and write speeds, which are essential for applications requiring quick access to large amounts of data. The memory can operate at a frequency of up to 133 MHz in standard SPI mode and 66 MHz in Quad-SPI mode, enabling high data throughput with efficient power consumption.
The M25Q2813B is equipped with a robust set of features that ensure data integrity and security. It includes advanced security features such as a 64-bit unique ID for each device, software and hardware write protection, and a 4KB sector architecture that allows for efficient memory usage and management.
The device's small form factor is another highlight, as it comes in an 8-contact WSON package, which is ideal for space-constrained applications. Its supply voltage range of 2.7V to 3.6V provides flexibility in terms of power supply design, making it suitable for battery-powered devices.
In terms of reliability, the M25Q2813B is designed to withstand the rigors of industrial environments. It operates across a wide temperature range from -40°C to +85°C, ensuring stable performance under various conditions.
To summarize, the STMicroelectronics M25Q2813B is a versatile, high-speed serial Flash memory chip that offers a blend of performance, reliability, and security. Its rich feature set and compact size make it an excellent choice for designers looking to enhance their storage solutions in both commercial and industrial applications.