The MK48T02B-20 from STMicroelectronics is a high-performance Timekeeper® SRAM, which integrates a real-time clock, a 2K x 8 static RAM, and a power-fail control circuit into a single 24-pin DIP package. This innovative product is designed to maintain seamless operation by preserving data and keeping time in the event of a power outage, making it an essential component for a wide range of applications that require reliable timekeeping and data storage capabilities.
Key Features
- Integrated Real-Time Clock (RTC): The device features a precision RTC with an accuracy of ±1 minute/month at 25°C, which is essential for time-sensitive applications.
- 2KB NV SRAM: The non-volatile static RAM has a capacity of 2KB, offering ample space for data storage that is preserved during power loss without the need for a battery backup.
- Automatic Power-Fail Chip Deselect and Write Protection: These features activate during power transitions, ensuring data integrity by preventing inadvertent writes.
- Low Power Consumption: The MK48T02B-20 is designed for energy efficiency, which is critical for battery-powered or energy-sensitive applications.
- 20-Year Data Retention: The device guarantees data retention for a minimum of 20 years, providing long-term reliability.
- Self-Contained Battery and Crystal: With an integrated lithium battery and crystal, the MK48T02B-20 is a self-reliant module that reduces the need for additional external components.
Applications
The MK48T02B-20 is suitable for a broad range of applications, including:
- Industrial control systems
- Telecommunication systems
- Network servers
- Medical equipment
- Embedded systems
Technical Specifications
- Supply Voltage: 4.75V to 5.5V
- Operating Temperature: 0°C to +70°C
- Package: 24-pin DIP (DIP-24)
- Access Time: 200ns
The MK48T02B-20 by STMicroelectronics is a testament to the company's commitment to providing innovative and reliable integrated solutions. It stands out as a versatile and essential component for maintaining data and time accuracy across various high-reliability systems.