EN
  • EN
  • DE

MCP3421A1T-E/CH

Part No MCP3421A1T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 18-Bit Analog-to-Digital Converter with I2C Interface and On-Board Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Resolution 18
Sampling Rate 3.75
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1221051-MCP3421A1T-E/CH
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP3421
Introduction Date December 06, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP3421A1T-E/CH CAD Model

Description

Microchip Technology MCP3421A1T-E/CH Overview

The MCP3421A1T-E/CH is a highly precise single channel analog-to-digital converter (ADC) developed by Microchip Technology, renowned for its advanced integrated circuit solutions. This compact and efficient component is designed to cater to applications requiring high-resolution analog to digital conversions with minimal power consumption.

Key Features

  • Resolution: It boasts a 18-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: The device supports a maximum sample rate of 3.75 samples per second (SPS), balancing precision with speed.
  • On-Board Voltage Reference: Comes with an integrated precision voltage reference which enhances the accuracy of conversions.
  • Programmable Gain Amplifier (PGA): The PGA offers selectable gains of 1, 2, 4, or 8, allowing for signal amplification for small differential signals.
  • Interface: The MCP3421A1T-E/CH features an industry-standard I2C interface for communication, which simplifies integration into various systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low current consumption, making it ideal for battery-operated devices.

Applications

The versatility of the MCP3421A1T-E/CH makes it well-suited for a wide range of applications, including but not limited to:

  • Portable instrumentation and consumer goods
  • Temperature sensing and control systems
  • Industrial process control
  • Medical devices and monitoring systems
  • Data acquisition systems

Quality and Reliability

As with all Microchip products, the MCP3421A1T-E/CH is manufactured to high standards, ensuring reliability and performance consistency. It operates over the extended temperature range, which makes it suitable for industrial applications subjected to harsh environments.

Overall, the MCP3421A1T-E/CH ADC from Microchip Technology is an excellent choice for designers looking for a high-precision, low-power solution to integrate into their systems.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5830 $51.6600
48+ $2.1194 $101.7312
74+ $2.0532 $151.9368
101+ $1.9869 $200.6769
131+ $1.9207 $251.6117
175+ $1.7220 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess