EN
  • EN
  • DE

MCP33131D-05-E/MN

Part No MCP33131D-05-E/MN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10TDFN / 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Mounting Surface Mount
Base Product Number MCP33131
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120
Win Source Part Number 1321313-MCP33131D-05-E/MN
Ultra Librarian 3D Model Ultra Librarian MCP33131D-05-E/MN CAD Model

Description

Microchip Technology MCP33131D-05-E/MN Analog-to-Digital Converter

The MCP33131D-05-E/MN is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from the reputable manufacturer Microchip Technology. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial automation, medical instruments, and data acquisition systems.

One of the standout features of the MCP33131D-05-E/MN is its fast sampling rate of up to 500 kilosamples per second (ksps), allowing for the rapid conversion of analog signals to digital data. This speed ensures that even fast-changing signals can be captured with high fidelity, making this ADC perfect for demanding applications where real-time data processing is critical.

Moreover, the device operates with a single 5V power supply, which simplifies the power management in embedded systems. Its wide input voltage range and low power consumption are also key benefits for battery-operated devices, where power efficiency is of utmost importance. The MCP33131D-05-E/MN also features an external voltage reference input, giving designers the flexibility to set the ADC's full-scale range to match the specific requirements of their application.

With its differential input, the MCP33131D-05-E/MN provides excellent noise rejection, which is crucial in electrically noisy environments or when dealing with small signal levels. This differential capability enhances the overall performance of the system by ensuring that the digital representation of the analog signal is as accurate as possible.

The MCP33131D-05-E/MN comes in a compact 10-MSOP (Mini Small Outline Package) form factor, which is beneficial for space-constrained applications. Its small size does not compromise its performance or reliability, making it a robust choice for integrating into various electronic systems.

Overall, the Microchip Technology MCP33131D-05-E/MN ADC offers a blend of speed, precision, and flexibility that can meet the needs of sophisticated electronic designs. Whether for industrial control systems or sensitive instrumentation, this ADC component is engineered to deliver top-notch performance in a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9824 $54.9120
12+ $9.0112 $108.1344
18+ $8.7296 $157.1328
24+ $8.4480 $202.7520
31+ $8.1664 $253.1584
41+ $7.3216 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess