EN
  • EN
  • DE

MAX186DEWP+

Part No MAX186DEWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System (DAS), ADC 12 bit 133k MICROWIRE, QSPI, Serial, SPI 20-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate (Per Second) 133k
Data Interface MICROWIRE?, QSPI?, Serial, SPI?
Voltage Supply Source Dual ±
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SOIC W
Win Source Part Number 123889-MAX186DEWP+
Ultra Librarian 3D Model Ultra Librarian MAX186DEWP+ CAD Model

Description

Product Overview: MAX186DEWP+ from Maxim Integrated

The MAX186DEWP+ is a high-performance 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide superior accuracy and low power consumption for a wide range of applications. This precision ADC is suitable for battery-powered devices, data acquisition systems, medical instruments, and industrial process controls, among others.

Key Features

  • Resolution: The device boasts a 12-bit resolution, ensuring fine detail in the analog signal conversion process, which is critical for high-precision measurements.
  • Channels: It offers eight pseudo-differential input channels, allowing for versatile signal acquisition from various sources.
  • Sampling Rate: With a maximum sampling rate of 133ksps (kilo-samples per second), the MAX186DEWP+ can handle high-speed data acquisition with ease.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption of just 1.75mA, making it ideal for portable and remote sensing devices.
  • Interface: The device includes a SPI/QSPI™/MICROWIRE™/DSP-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Software Programmable: Users can configure the ADC with software, allowing for flexibility in input range and acquisition mode.
  • Temperature Range: The MAX186DEWP+ operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Package and Quality

The ADC is available in a 20-pin SOIC package, which is ideal for space-constrained applications. The MAX186DEWP+ is also part of Maxim Integrated's commitment to quality, offering high reliability and performance that engineers and designers can trust.

Applications

Due to its versatility and high performance, the MAX186DEWP+ can be utilized in a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Process Controls
  • Battery-Operated Devices

With its robust feature set and Maxim Integrated's reputation for quality, the MAX186DEWP+ is a top choice for professionals looking for a reliable ADC solution.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess