EN
  • EN
  • DE

MAX369EWN

Part No MAX369EWN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected Analog Multiplexer with Latch | IC MULTIPLEXER DUAL 4X1 18SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 1.8kOhm
Channel-to-Channel Matching (ΔRon) 180Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number MAX369
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213344-MAX369EWN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX369EWN CAD Model

Description

The MAX369EWN is a high-performance analog multiplexer from Maxim Integrated, designed to provide precision signal routing in a variety of applications. This multiplexer is a part of Maxim's family of CMOS analog IC devices, known for their reliability and power efficiency.

Key Features:

  • Channels: The device features 16 single-ended channels or 8 differential pairs, offering flexibility in signal management.
  • Low On-Resistance: With a low on-resistance of 100 ohms max, the MAX369EWN ensures minimal signal distortion and attenuation, maintaining signal integrity.
  • Single Supply Operation: It operates on a single +5V supply, simplifying power supply design and reducing power consumption.
  • Low Power Consumption: The device has a low power consumption, with a typical quiescent current of only 4µA, making it ideal for power-sensitive applications.
  • High-Speed Switching: Fast switching times (transition time of 250ns max) allow for rapid signal routing, suitable for high-speed data acquisition systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, which is critical for the protection of sensitive downstream components.
  • ESD Protection: It includes electrostatic discharge (ESD) protection, which enhances the robustness of the device in harsh electrical environments.

Applications:

The MAX369EWN is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Instrumentation
  • Process Control Systems
  • Communication Systems
  • Audio/Video Signal Routing

Package and Quality:

The MAX369EWN comes in a wide-body, 18-pin SO package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Maxim Integrated ensures high-quality standards, and the MAX369EWN is no exception. It undergoes rigorous testing to guarantee performance across its specified temperature range and to meet industry quality benchmarks.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess