Microchip Technology's MCP2557FD-H/SN CAN FD Transceiver
The MCP2557FD-H/SN is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is compliant with the ISO 11898-2:2016 standard and supports both CAN 2.0B and the newer CAN Flexible Data Rate (CAN FD) for higher bandwidth requirements.
With its robust design, the MCP2557FD-H/SN is capable of operating at speeds of up to 8 Mbps, which is a significant enhancement over traditional CAN 2.0 speeds. This makes it an ideal choice for automotive applications and industrial automation systems where high data rates and reliable communication are essential.
The transceiver comes in a space-saving 8-pin SOIC package, making it suitable for applications with limited PCB space. Its extended temperature range of -40°C to +150°C ensures reliable performance in harsh environments, further emphasizing its suitability for automotive and industrial applications.
Key features of the MCP2557FD-H/SN include:
- High-Speed CAN FD: Supports CAN FD for data rates up to 8 Mbps.
- Low Power Mode: An ultra-low power standby mode with remote wake-up capability to conserve power.
- Robust Protection: Features protection against over-temperature, short-circuit, and electrical transients, enhancing system reliability.
- Excellent EMC Performance: Designed for low electromagnetic emissions and high immunity to interference.
- External Diagnostics: Provides VIO pin and TXD dominant time-out functions for system diagnostics and monitoring.
The MCP2557FD-H/SN is not only designed for high-speed communication but also emphasizes on reliable data transmission with features like Transmit Data (TXD) dominant time-out to prevent bus line lock-up. Additionally, the device is equipped with a VIO supply pin to interface with 1.8V to 5V microcontrollers, making it highly versatile for various system designs.
For engineers and system integrators looking to enhance their CAN network's data throughput while maintaining robust communication, the MCP2557FD-H/SN from Microchip Technology is an exceptional choice that offers a blend of performance, reliability, and flexibility.