EN
  • EN
  • DE

JANTXV1N4148UR-1

Part No JANTXV1N4148UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 200MA DO213AA / Diode Standard 75 V 200mA Surface Mount DO-213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Microchip Technology
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 25 nA @ 20 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package DO-213AA
Supplier Device Package DO-213AA
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N4148
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-15551-MIL,1086-15551
Standard Package 1
Win Source Part Number 1324280-JANTXV1N4148UR-1
Ultra Librarian 3D Model Ultra Librarian JANTXV1N4148UR-1 CAD Model

Description

Product Overview: JANTXV1N4148UR-1 from Microchip Technology

The JANTXV1N4148UR-1 is a high-performance, small signal switching diode meticulously designed by Microchip Technology, a leader in the semiconductor industry. This product is part of the company's extensive range of diodes tailored to meet the stringent requirements of the aerospace and military markets, ensuring reliability and performance in critical applications.

Key Features

  • High Reliability: The JANTXV1N4148UR-1 is built to meet the rigorous standards of the JANTXV level, which signifies that it has passed the stringent testing prescribed by the MIL-PRF-19500/444 specifications. This ensures that the diode will perform reliably in the harshest environments.
  • Fast Switching Speed: With an exceptionally fast switching speed, this diode is ideal for high-speed switching applications. It provides efficient performance with a low forward voltage drop and fast reverse recovery time.
  • Hermetically Sealed: The device is hermetically sealed, providing protection against harsh environmental conditions such as moisture and dust, thereby enhancing its durability and longevity.
  • Low Leakage Current: The JANTXV1N4148UR-1 features a low leakage current, making it suitable for high-precision circuits where minimal current leakage is crucial.
  • Compact Form Factor: Its compact surface-mount package allows for space-saving integration into a variety of electronic assemblies, making it an excellent choice for applications where space is at a premium.

Applications

The JANTXV1N4148UR-1 is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Logic circuits
  • Pulse shaping circuits
  • High-frequency inverters
  • Automotive systems
  • Aerospace and defense electronics

With its robust design and proven reliability, the JANTXV1N4148UR-1 from Microchip Technology is an excellent choice for designers who require a dependable diode that can withstand the demands of military and aerospace applications. The product's consistent performance and durability under extreme conditions make it a valuable component in any high-stakes electronic system.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess