Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Case / Package 18-SOIC
Win Source Part Number 058307-MCP2510-E/SO
Ultra Librarian 3D Model Ultra Librarian MCP2510-E/SO CAD Model

Description

The MCP2510-E/SO is a robust stand-alone Controller Area Network (CAN) controller from Microchip Technology that provides high-speed communication capabilities for automotive and industrial applications. This device is designed to serve as an interface between a standard serial interface (SPI) of a host microcontroller and the CAN bus, which is widely used for efficient and reliable data exchange in complex systems.

Key Features

  • Compatibility: The MCP2510-E/SO is fully compatible with the CAN 2.0B protocol at 1 Mb/s, ensuring seamless integration with existing CAN networks.
  • Efficiency: It features two acceptance masks and six acceptance filters, which allows the controller to selectively process CAN frames and reduce the host microcontroller's workload.
  • Easy Integration: Its Serial Peripheral Interface (SPI) allows for simple connection to most microcontrollers, with a transfer rate of up to 10 MHz for high-speed data handling.
  • Flexibility: The device offers three modes of operation (Normal, Sleep, and Loopback) to accommodate various application requirements, from active data transmission to power-saving and system diagnostics.
  • Buffering: Integrated message buffers, including three transmit buffers with prioritization and two receive buffers, ensure efficient message handling and minimize the risk of data loss.
  • Robust Design: The MCP2510-E/SO is built to withstand harsh environments, featuring protection against voltage spikes and other electrical disturbances common in automotive and industrial settings.

Applications

The MCP2510-E/SO is ideal for a variety of applications where reliable data communication is essential. Its use cases span across automotive systems, including engine control units, body control modules, and diagnostic interfaces, as well as in industrial automation, medical equipment, and any system requiring a robust CAN network.

Package Information

The device is offered in a compact 18-pin SOIC package, labeled as MCP2510-E/SO, ensuring a space-efficient footprint for PCB designs. The package is engineered for easy soldering and integration into various electronic assemblies.

Additional Resources

Microchip Technology provides comprehensive support for the MCP2510-E/SO, including detailed datasheets, application notes, and development tools to facilitate the design and implementation process for engineers and developers.

You May Also Be Interested in

Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Maxim Integrated
IC USB PERIPH CONTROLLER 32LQFP
Lowest to $44.6113
ECAD model for MAX3420EECJ+
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5558 $51.3348
15+ $7.0202 $105.3030
23+ $6.8008 $156.4184
31+ $6.5814 $204.0234
40+ $6.3620 $254.4800
53+ $5.7039 $302.3067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention