Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792109-PIC18F46K22-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F46K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F46K22-E/PT CAD Model

Description

Product Overview: PIC18F46K22-E/PT

The PIC18F46K22-E/PT is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. This MCU is part of the PIC18F K22 family, which is well-known for its robust design, versatility, and efficiency in a wide range of applications. The PIC18F46K22-E/PT is an ideal choice for developers looking for a reliable and powerful microcontroller with advanced features and extensive peripheral support.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 64MHz
  • Number of I/O: 36
  • Program Memory Size: 64KB (32K x 16)
  • EEPROM Size: 1KB
  • RAM Size: 3.8KB
  • Data Converters: 12-bit A/D 28x, D/A 2x
  • Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
  • Connectivity: I2C, SPI, UART/USART
  • Supply Voltage: 1.8 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Package / Case: 44-TQFP

Advanced Integration:

The PIC18F46K22-E/PT is equipped with a rich set of integrated peripherals, including multiple communication interfaces such as I2C, SPI, and UART/USART, which enable seamless integration with other electronic components and systems. The inclusion of 12-bit Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) allows for precise sensor interfacing and analog signal processing, making it suitable for complex tasks in industrial, automotive, and consumer electronics.

Power Management:

With its wide operating voltage range and power-saving features like Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT), the PIC18F46K22-E/PT ensures reliable operation under varying power conditions. These features contribute to the MCU's robustness and make it an excellent choice for battery-operated devices and power-sensitive applications.

Design Flexibility:

Designers and engineers will appreciate the flexibility that the PIC18F46K22-E/PT offers. The MCU's extensive I/O capabilities, along with its programmable memory and various timers, provide a solid foundation for creating sophisticated and customized applications. Whether it's for automation systems, IoT devices, or consumer electronics, this microcontroller adapts to the specific needs of the project.

Conclusion:

The PIC18F46K22-E/PT from Microchip Technology is a versatile and powerful MCU that delivers performance, efficiency, and reliability. Its comprehensive feature set and adaptability make it a top choice for designers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3245 $56.6225
13+ $9.2919 $120.7947
19+ $9.0016 $171.0304
26+ $8.7111 $226.4886
34+ $8.4208 $286.3072
45+ $7.5497 $339.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,450 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention