EN
  • EN
  • DE

MAX1609EEE+T

Part No MAX1609EEE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC XPNDR 100KHZ 2-WIRE 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of I/O 8
Interface 2-Wire, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain
Clock Frequency 100 kHz
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX1609
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701731-MAX1609EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX1609EEE+T CAD Model

Description

Maxim Integrated MAX1609EEE+T Temperature Sensor

The MAX1609EEE+T from Maxim Integrated is a sophisticated, low-power temperature sensor designed to provide precise temperature monitoring with minimal integration complexity. This high-accuracy sensor is housed in a compact QSOP-16 package, making it an ideal choice for space-constrained applications where precision is paramount.

One of the standout features of the MAX1609EEE+T is its ability to measure temperature with a high degree of accuracy. It offers an impressive temperature sensing range, making it suitable for a variety of environments and applications. Whether deployed in industrial control systems, environmental monitoring, or computer thermal management, this sensor delivers reliable and consistent performance.

The device operates over a wide supply voltage range, ensuring compatibility with a diverse set of system architectures. This flexibility is further enhanced by its low power consumption, which makes it perfect for battery-powered or energy-sensitive applications. The MAX1609EEE+T is designed to interface seamlessly with microcontrollers and other digital systems, thanks to its digital output, which can be easily read without the need for complex analog-to-digital conversions.

Maxim Integrated has equipped the MAX1609EEE+T with features that ensure easy implementation and maintenance. The sensor's built-in self-test capabilities allow for quick diagnostics and troubleshooting, ensuring minimal downtime in critical applications. Furthermore, its robust design ensures that it can withstand harsh conditions and maintain accuracy over its operational lifespan.

For designers and engineers looking to incorporate precise temperature monitoring into their systems, the MAX1609EEE+T offers a reliable and efficient solution. Its combination of high accuracy, low power consumption, and ease of use make it a top choice for a wide range of temperature-sensing needs. Maxim Integrated's commitment to quality ensures that this temperature sensor is a dependable component for any project requiring stringent temperature control and monitoring.

Overall, the MAX1609EEE+T is a testament to Maxim Integrated's expertise in creating high-performance, integrated solutions that cater to the demanding requirements of modern electronics.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,108 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess