EN
  • EN
  • DE

MCP23S08T-E/SS

Part No MCP23S08T-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description SPI Interface 10000kHz 5.5V 20-Pin SSOP T/R / IC I/O EXPANDER SPI 8B 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 089328-MCP23S08T-E/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP23S08
Introduction Date December 16, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MCP23S08T-E/SS CAD Model

Description

Microchip Technology MCP23S08T-E/SS

The MCP23S08T-E/SS is a versatile 8-bit I/O expander from Microchip Technology, designed to provide additional input/output (I/O) ports to a microcontroller or microprocessor through the Serial Peripheral Interface (SPI) bus. This compact and efficient component is particularly useful in applications where extra I/Os are needed but board space is limited, or when it's impractical to use a larger microcontroller with more built-in I/O ports.

Encased in a small SSOP-20 package, the MCP23S08T-E/SS offers a convenient solution for system designers looking to expand the I/O capabilities of their projects without significant redesign or increased hardware complexity. With its SPI interface, it ensures high-speed communication with the host controller, making it suitable for a wide range of applications including industrial automation, automotive systems, and consumer electronics.

Key features of the MCP23S08T-E/SS include:

  • Eight I/O Ports: Each port can be individually configured as an input or output, providing flexibility for a variety of use cases.
  • High-Speed SPI Interface: The device supports SPI clock frequencies up to 10 MHz, enabling fast data transfer rates between the I/O expander and the host controller.
  • Three Hardware Address Pins: These pins allow up to eight devices to share the same SPI bus, offering the possibility to expand the I/O capability up to 64 additional ports.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller of changes on the input pins, which is useful for event-driven applications.
  • Low Standby Current: The device features a low-power sleep mode to conserve energy in power-sensitive applications.

Designed with robustness in mind, the MCP23S08T-E/SS operates over an extended temperature range and includes features such as high noise immunity and ESD protection. It is an ideal choice for designers looking to increase the I/O capabilities of their systems without compromising on performance or reliability.

Overall, the MCP23S08T-E/SS from Microchip Technology is a highly functional and reliable component that can significantly simplify the design process for systems requiring additional I/O ports, while maintaining a small footprint and high-speed data communication.

You May Also Be Interested in

Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3962 $55.8480
90+ $1.1456 $103.1040
140+ $1.1098 $155.3720
190+ $1.0740 $204.0600
245+ $1.0382 $254.3590
325+ $0.9308 $302.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess