Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Input CML, HSTL, LVDS, LVPECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89875
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263232-SY89875UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89875UMI CAD Model

Description

Microchip Technology's SY89875UMI: A High-Speed Precision Logic Device

The SY89875UMI is a state-of-the-art precision logic device, meticulously engineered by Microchip Technology to cater to the demanding needs of high-speed circuit designs. This remarkable product is part of Microchip's high-performance clock and data management portfolio, designed to provide unmatched reliability and performance.

Key Features

  • High-Speed Operation: The SY89875UMI is optimized for ultra-fast propagation delay and transition times, ensuring minimal signal distortion and timing errors in critical applications.
  • Precision Timing: It offers precise edge-rate control, which is crucial for maintaining signal integrity, especially in high-speed digital systems.
  • Low Voltage Differential Signaling (LVDS): This device employs LVDS technology, which enables high data rates while minimizing electromagnetic interference (EMI) and power consumption.
  • Fail-Safe Input: The SY89875UMI incorporates a unique fail-safe input feature that guarantees a known output state if inputs are left open or undriven, enhancing system safety and reliability.
  • Power Supply Flexibility: It operates over a wide range of power supply voltages, allowing for seamless integration into various system designs.

Applications

The SY89875UMI is an ideal choice for a multitude of applications that require high-speed and precision logic operations. It is widely used in:

  • Networking and telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Server and storage platforms
  • Industrial control systems

Product Specifications

This precision logic device comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. Its technical specifications are designed to meet the rigorous standards of today's high-speed digital environments. The SY89875UMI's operating temperature range, power supply voltage range, and input/output compatibility are all carefully specified to ensure optimal performance under varying conditions.

With Microchip Technology's commitment to quality and innovation, the SY89875UMI represents a reliable and efficient solution for designers looking to enhance their high-speed digital systems. Its combination of speed, precision, and versatility makes it a valuable component in any advanced electronic design.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QSOP
Lowest to $3.4523
ECAD model for 74FCT3807SQGI
Microchip Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for SY89830UK4I
Microchip Technology
IC CLK BUFFER 1:4 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-VFQFN Exposed Pad
Lowest to $9.5356
ECAD model for ZL40202LDG1
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for CDC351IDB
ON Semiconductor
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for NB3L8533DTG
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for IDT74FCT807CTSOI
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Need more? Email Us
ECAD model for 8SLVP2108ANLGI
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $7.1057
ECAD model for MC100ES6221TB
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $1.2882
ECAD model for 8L30210NLGI

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention