Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Input CML, HSTL, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.5GHz
Supply Voltage (V) 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89871
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263221-SY89871UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89871UMG CAD Model

Description

The SY89871UMG from Microchip Technology is a high-performance, precision timing logic device designed to meet the rigorous demands of today's advanced electronics. This device is part of the Precision Edge® product line, renowned for delivering high-speed signal conditioning with low jitter and skew.

Key Features

  • Ultra-Fast Propagation Delay: The SY89871UMG boasts an ultra-fast propagation delay, which is critical for maintaining signal integrity in high-speed applications.
  • Differential LVPECL Outputs: It features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, ensuring compatibility with high-speed digital systems.
  • Wide Operating Range: This device operates over a wide voltage range, accommodating various system requirements and ensuring versatility across different platforms.
  • Single Supply Voltage: Designed to operate with a single supply voltage, the SY89871UMG simplifies power supply design and reduces system complexity.
  • Power Down Mode: It includes a power-down mode that reduces power consumption when the device is not in active use, contributing to energy-efficient system design.

Applications

The SY89871UMG is suitable for a wide array of applications, including but not limited to:

  • High-speed data communications
  • Networking and telecommunication equipment
  • Automated test equipment (ATE)
  • Data acquisition systems
  • High-frequency clock distribution networks

Technical Specifications

With its advanced technical specifications, the SY89871UMG is engineered for performance:

  • Supply Voltage (V<sub>CC): Specified range for optimal performance
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Package: Available in a compact package, ideal for space-constrained applications

For more information, designers and engineers can access the comprehensive datasheet or consult Microchip Technology's technical support for guidance on integrating the SY89871UMG into their projects.

You May Also Be Interested in

Linear Technology
Clock Fanout Buffer 2-OUT 1-IN 1:2 12-Pin MSOP Tube / IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $43.6800
ECAD model for LTC6957HMS-4#PBF
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for 8523CGLF
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for CDC351IDB
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Micrel
Precision Low Power 1:4 LVPECL Fanout Buffer/Translator with Internal Termination
Lowest to $5.9269
ECAD model for SY89854UMGTR
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for IDT74FCT807CTSOI
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $1.2882
ECAD model for 8L30210NLGI
Renesas Electronics America
IC CLK BUFFER 1:4 2GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2 GHz 16-VFQFN Exposed Pad
Lowest to $8.7883
ECAD model for 8SLVP1104ANLGI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1137 $50.2274
5+ $20.6061 $103.0305
8+ $19.9622 $159.6976
11+ $19.3182 $212.5002
14+ $18.6743 $261.4402
18+ $16.7425 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention