EN
  • EN
  • DE

MCP2200-I/SS

Part No MCP2200-I/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO UART 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol USB
Purpose Bridge, USB to UART
Standards USB 2.0
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 13mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 089516-MCP2200-I/SS
Family Name MCP2200
Introduction Date March 04, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2200-I/SS CAD Model

Description

Microchip Technology MCP2200-I/SS USB to UART Serial Converter

The MCP2200-I/SS is a versatile USB to UART (Universal Asynchronous Receiver/Transmitter) serial converter from the trusted Microchip Technology. This compact integrated circuit (IC) is designed to provide a simple and efficient bridge between USB and serial communication ports, which is a crucial function in a wide range of consumer, industrial, and automotive applications.

MCP2200-I/SS Image

The device operates at a voltage range of 3.0V to 5.5V, making it suitable for both 3.3V and 5V logic levels, and is available in a 20-pin SSOP (Shrink Small Outline Package) form factor, denoted by the suffix '/SS' in its name. Its built-in USB 2.0 Full-Speed transceiver and support for up to 12 Mbps USB data transfer rate ensures compatibility with a broad spectrum of USB hosts and peripherals.

Among its key features, the MCP2200-I/SS offers eight general-purpose input/output (GPIO) pins, which can be used for various custom functions, including status reporting and operational control. The device also includes configurable baud rate generation, EEPROM for storing custom configurations and descriptors, and support for hardware flow control using CTS/RTS lines.

Integrating the MCP2200-I/SS into your design is straightforward, thanks to Microchip's comprehensive support and resources, which include drivers, datasheets, and application notes. The device is also supported by the MCP2200 Configuration Utility, a user-friendly software tool that simplifies the process of configuring the converter's settings to match specific application requirements.

Whether you are developing USB connectivity for microcontroller-based systems, upgrading legacy peripherals to USB, or creating custom serial interface solutions, the MCP2200-I/SS offers a reliable and cost-effective solution backed by Microchip's reputation for quality and performance.

You May Also Be Interested in

Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0055 $52.0715
31+ $3.2866 $101.8846
48+ $3.1839 $152.8272
65+ $3.0812 $200.2780
84+ $2.9785 $250.1940
113+ $2.6704 $301.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess