EN
  • EN
  • DE

PI3HDMI431ARCZLE

Part No PI3HDMI431ARCZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64TQFN / HDMI Interface 64-TQFN (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-TQFN (7.5x7.5)
Mounting Type Surface Mount
Base Product Number PI3HDMI431
Standard Package 260 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 419876-PI3HDMI431ARCZLE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI431ARCZLE CAD Model

Description

Introducing the PI3HDMI431ARCZLE from Diodes Incorporated

The PI3HDMI431ARCZLE is a state-of-the-art HDMI interface chip designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This innovative product is engineered to provide an exceptional audio and video experience for a wide range of applications, including home entertainment systems, gaming consoles, and professional AV equipment.

Key Features

  • High-Definition Multimedia Interface (HDMI) 1.4 Support: The PI3HDMI431ARCZLE complies with the HDMI 1.4 specification, enabling it to handle high-definition video and audio signals with ease.
  • Audio Return Channel (ARC): With ARC support, this device allows for the transfer of audio from the TV back to an AV receiver or soundbar, simplifying the cabling and providing a cleaner setup.
  • 3D Video Support: It is capable of passing through 3D video signals, allowing for immersive viewing experiences in 3D-enabled devices.
  • Content Type Bits: The chip can handle content type bits, ensuring optimal format and resolution settings for different types of media, such as games, movies, or photos.
  • Low Standby Current: Designed for energy efficiency, the PI3HDMI431ARCZLE features a low standby current, helping to reduce power consumption when not in active use.

Advanced Capabilities

The PI3HDMI431ARCZLE integrates cutting-edge technology to deliver high-performance signal quality. Its built-in equalizer ensures that signals are transmitted with minimal degradation over long cable runs, making it ideal for complex installations. Additionally, the chip supports Consumer Electronics Control (CEC) features, allowing users to control HDMI-connected devices with a single remote.

Applications

This HDMI interface chip is suitable for a variety of applications, including:

  • Home theater systems
  • Gaming consoles
  • Professional audio/video equipment
  • Video projectors
  • AV receivers
  • Soundbars

With its robust feature set and compliance with HDMI 1.4 standards, the PI3HDMI431ARCZLE from Diodes Incorporated is an excellent choice for manufacturers and designers looking to enhance their products with high-quality audio and video capabilities.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess