EN
  • EN
  • DE

BR-.50-10-24

Part No BR-.50-10-24
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL SPRT BRIDLE RING FASTENER / Cable Support, Bridle Ring Silver Fastener 0.500" (12.70mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series StrongHold™
Package Bulk
Product Status Obsolete
Type Support, Bridle Ring
Opening Size 0.500" (12.70mm)
Mounting Type Fastener
Material Steel
Color Silver
Height 1.780" (45.21mm)
Material Thickness 0.161" (4.09mm)
Features 10-24 UNC Thread
Base Product Number BR-.50
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Other Names 07498308883,-3255-BR-.50-10-24
Standard Package 100
Win Source Part Number 1182865-BR-.50-10-24
Ultra Librarian 3D Model Ultra Librarian BR-.50-10-24 CAD Model

Description

The Panduit Corp BR-.50-10-24 is a StrongHold™ support bridle ring that is used in cable and wire management.

  • Manufacturer: Panduit Corp
  • Series: StrongHold™
  • Color: Silver
  • Thread: 10-24 UNC
  • Opening Size: 0.500" (12.70mm)
  • Height: 1.780" (45.21mm)
  • Material: Steel
  • Material Thickness: 0.161" (4.09mm)
  • Package: Bulk
  • Standard Package: 100

You May Also Be Interested in

Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.5038
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.2911
Heyco Products Corporation
CC H 3/4 BLACK
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess