EN
  • EN
  • DE

MCP2004-E/MD

Part No MCP2004-E/MD
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN J2602 Transceiver | IC LIN BUS BIDIRECT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175mV
Supply Voltage (V) 6V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Family Part Number MCP2004
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1220992-MCP2004-E/MD
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2004-E/MD CAD Model

Description

Microchip Technology MCP2004-E/MD LIN Transceiver

The MCP2004-E/MD from Microchip Technology is a robust, high-performance Local Interconnect Network (LIN) transceiver designed to meet the stringent requirements of automotive and industrial communication networks. This device provides a bi-directional, half-duplex communication interface between a microcontroller and the serial network bus. It is optimized for in-vehicle networks using the LIN protocol and is compliant with the LIN Bus Specification 2.0, as well as SAE J2602.

The MCP2004-E/MD operates over a wide voltage range (5V to 18V) and features a low operating current, making it an energy-efficient choice for battery-operated systems. It also includes built-in voltage regulators, further enhancing its stability and reliability in fluctuating power environments. With its robust protection features, this transceiver is safeguarded against over-temperature, short-circuit, and high-voltage transients, ensuring reliable data communication even in harsh conditions.

Key features of the MCP2004-E/MD include a wake-up capability via LIN bus, enabling remote wake-up of network nodes, and a sleep mode for power savings when the network is inactive. The device's enhanced electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance make it well-suited for environments where electrical noise and static discharges are concerns.

Packaged in a space-saving 8-pin SOIC form factor, the MCP2004-E/MD is an excellent choice for applications that require a small footprint without compromising on functionality. It is ideal for automotive applications such as body control modules, sensors, actuators, and gateway nodes, as well as industrial applications that utilize the LIN protocol for communication between devices.

Overall, the MCP2004-E/MD LIN transceiver provides designers with a reliable, high-quality solution for implementing LIN network communication in their products, backed by Microchip Technology's reputation for excellence in the field of microcontroller and analog semiconductors.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5119 $60.4760
95+ $1.2406 $117.8570
145+ $1.2018 $174.2610
200+ $1.1631 $232.6200
260+ $1.1243 $292.3180
345+ $1.0080 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,483 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess